Vishay Precision Group Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5000JS73

Description
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R5000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R5000JS73
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5000JS73
Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistor, 0.5 Ohm, 1W, 5%; Resistance Vishay - 06H0009 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 1W, 5%; Resistance Vishay
06H0009
Wirewound Resistor, 0.5 Ohm, 1W, 5%; Resistance Vishay 06H0009
WIREWOUND RESISTOR, 0.5 OHM, 1W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: No

WIREWOUND RESISTOR, 0.5 OHM, 1W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R5000JS73 06H0009
Product Name Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistor, 0.5 Ohm, 1W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details