Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW001R5000JB12 | 23M3936 |
| Product Name | Res Wirewound 500m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk | Cw-1 .5 5% B12 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |