Vishay Precision Group Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R4400KE12

Description
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R4400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R4400KE12
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R4400KE12
Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .44 10% E12 E3 Vishay - 69P5265 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .44 10% E12 E3 Vishay
69P5265
Cw-1 .44 10% E12 E3 Vishay 69P5265
CW-1 .44 10% e12 E3

CW-1 .44 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R4400KE12 69P5265
Product Name Res Wirewound 440m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .44 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details