Vishay Precision Group Res Wirewound 316m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R3160JE12

Description
Res Wirewound 316m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 316m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 316m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R3160JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 316m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R3160JE12
Res Wirewound 316m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R3160JE12
Res Wirewound 316m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 316m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .316 5% E12 E3 Vishay - 69P5239 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .316 5% E12 E3 Vishay
69P5239
Cw-1 .316 5% E12 E3 Vishay 69P5239
CW-1 .316 5% e12 E3

CW-1 .316 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R3160JE12 69P5239
Product Name Res Wirewound 316m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .316 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details