Vishay Precision Group Res Wirewound 280m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2800KE70

Description
Res Wirewound 280m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 280m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R2800KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R2800KE70
Res Wirewound 280m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2800KE70
Res Wirewound 280m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .28 10% E70 E3 Vishay - 69P5231 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .28 10% E70 E3 Vishay
69P5231
Cw-1 .28 10% E70 E3 Vishay 69P5231
CW-1 .28 10% E70 e3

CW-1 .28 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2800KE70 69P5231
Product Name Res Wirewound 280m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .28 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details