Vishay Precision Group Res Wirewound 250m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2500JE70

Description
Res Wirewound 250m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 250m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R2500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R2500JE70
Res Wirewound 250m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2500JE70
Res Wirewound 250m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .25 5% E70 E3 Vishay - 69P5221 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .25 5% E70 E3 Vishay
69P5221
Cw-1 .25 5% E70 E3 Vishay 69P5221
CW-1 .25 5% E70 e3

CW-1 .25 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2500JE70 69P5221
Product Name Res Wirewound 250m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .25 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers