Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW, 0.406 x 0.094", 0.24 Ohm, 10%
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW001R2400KS70 | 43C7177 |
| Product Name | Res Wirewound 240m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R | Cw, 0.406 X 0.094, 0.24 Ohm, 10% Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |