Vishay Precision Group Res Wirewound 240m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R2400JE12

Description
Res Wirewound 240m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 240m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R2400JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R2400JE12
Res Wirewound 240m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R2400JE12
Res Wirewound 240m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .24 5% E12 E3 Vishay - 69P5216 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .24 5% E12 E3 Vishay
69P5216
Cw-1 .24 5% E12 E3 Vishay 69P5216
CW-1 .24 5% e12 E3

CW-1 .24 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2400JE12 69P5216
Product Name Res Wirewound 240m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .24 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details