Vishay Precision Group Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2000JS73

Description
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R2000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R2000JS73
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R2000JS73
Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor Wirewound, 0.2 Ohm, 1W, 10%; Resistance Vishay - 06H0007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.2 Ohm, 1W, 10%; Resistance Vishay
06H0007
Resistor Wirewound, 0.2 Ohm, 1W, 10%; Resistance Vishay 06H0007
RESISTOR WIREWOUND, 0.2 OHM, 1W, 10%; Resistance:0.2ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:11.1mmRoHS Compliant: No

RESISTOR WIREWOUND, 0.2 OHM, 1W, 10%; Resistance:0.2ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:11.1mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R2000JS73 06H0007
Product Name Res Wirewound 200m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Resistor Wirewound, 0.2 Ohm, 1W, 10%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 10 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - A129388-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers