Vishay Intertechnology, Inc. Through Hole Resistors CW001R2000JE70

Description
200 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW001R2000JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW001R2000JE70-ND
Through Hole Resistors CW001R2000JE70-ND
200 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW001R2000JE70 - CW001R2000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW001R2000JE70
CW001R2000JE70
CW001R2000JE70 CW001R2000JE70
CW001R2000JE70

CW001R2000JE70

Supplier's Site
Wirewound Resistor, 0.2 Ohm, 1W, 10%; Resistance Vishay - 65K3446 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 1W, 10%; Resistance Vishay
65K3446
Wirewound Resistor, 0.2 Ohm, 1W, 10%; Resistance Vishay 65K3446
WIREWOUND RESISTOR, 0.2 OHM, 1W, 10%; Resistance:0.2ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:11.1mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 1W, 10%; Resistance:0.2ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:11.1mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW001R2000JE70-ND CW001R2000JE70 65K3446
Product Name Through Hole Resistors CW001R2000JE70 Wirewound Resistor, 0.2 Ohm, 1W, 10%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details