Vishay Precision Group Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R1400KE12

Description
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R1400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R1400KE12
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R1400KE12
Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .14 10% E12 E3 Vishay - 69P5188 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .14 10% E12 E3 Vishay
69P5188
Cw-1 .14 10% E12 E3 Vishay 69P5188
CW-1 .14 10% e12 E3

CW-1 .14 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R1400KE12 69P5188
Product Name Res Wirewound 140m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .14 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details