Vishay Precision Group Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R1000KE70

Description
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R1000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R1000KE70
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R1000KE70
Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .1 10% E70 E3 Vishay - 69P5169 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .1 10% E70 E3 Vishay
69P5169
Cw-1 .1 10% E70 E3 Vishay 69P5169
CW-1 .1 10% E70 e3

CW-1 .1 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R1000KE70 69P5169
Product Name Res Wirewound 100m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .1 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details