Vishay Intertechnology, Inc. Through Hole Resistors CW0019R100JE70HS

Description
9.1 Ohms ±5% Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
9.1 Ohms ±5% Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0019R100JE70HS-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0019R100JE70HS-ND
Through Hole Resistors CW0019R100JE70HS-ND
9.1 Ohms ±5% Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

9.1 Ohms ±5% Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CW0019R100JE70HS-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 9.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R0GT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details