Vishay Precision Group Res Wirewound 910 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001910R0KE70

Description
Res Wirewound 910 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 910 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 910 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001910R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 910 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001910R0KE70
Res Wirewound 910 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001910R0KE70
Res Wirewound 910 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 910 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 910 10% E70 E3 Vishay - 69P6187 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 910 10% E70 E3 Vishay
69P6187
Cw-1 910 10% E70 E3 Vishay 69P6187
CW-1 910 10% E70 e3

CW-1 910 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001910R0KE70 69P6187
Product Name Res Wirewound 910 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 910 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details