Vishay Precision Group Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001900R0KE12

Description
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001900R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001900R0KE12
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001900R0KE12
Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 900 10% E12 E3 Vishay - 69P6174 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 900 10% E12 E3 Vishay
69P6174
Cw-1 900 10% E12 E3 Vishay 69P6174
CW-1 900 10% e12 E3

CW-1 900 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001900R0KE12 69P6174
Product Name Res Wirewound 900 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 900 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details