Vishay Precision Group Res Wirewound 8.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0018R500KE70

Description
Res Wirewound 8.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0018R500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0018R500KE70
Res Wirewound 8.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0018R500KE70
Res Wirewound 8.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 8.5 10% E70 E3 Vishay - 69P6140 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 8.5 10% E70 E3 Vishay
69P6140
Cw-1 8.5 10% E70 E3 Vishay 69P6140
CW-1 8.5 10% E70 e3

CW-1 8.5 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0018R500KE70 69P6140
Product Name Res Wirewound 8.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 8.5 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers