Vishay Precision Group Res Wirewound 8.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0018R200KE12

Description
Res Wirewound 8.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 8.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0018R200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0018R200KE12
Res Wirewound 8.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0018R200KE12
Res Wirewound 8.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 8.2 10% E12 E3 Vishay - 69P6135 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 8.2 10% E12 E3 Vishay
69P6135
Cw-1 8.2 10% E12 E3 Vishay 69P6135
CW-1 8.2 10% e12 E3

CW-1 8.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0018R200KE12 69P6135
Product Name Res Wirewound 8.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 8.2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details