Vishay Intertechnology, Inc. RES 820 OHM 5% 1W SILICONE WW CW001820R0JS70

Description
RES 820ohm 5% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 820ohm 5% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 5% 1W SILICONE WW - CW001820R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 5% 1W SILICONE WW
CW001820R0JS70
RES 820 OHM 5% 1W SILICONE WW CW001820R0JS70
RES 820ohm 5% 1W SILICONE WW

RES 820ohm 5% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - CWA-820TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-820TR-ND
Through Hole Resistors CWA-820TR-ND
820 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,820Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7303 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,820Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7303
Res,metal Alloy,820Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7303
RES,Metal Alloy,820Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,820Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW001820R0JS70 CWA-820TR-ND 43C7303
Product Name RES 820 OHM 5% 1W SILICONE WW Through Hole Resistors Res,metal Alloy,820Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Resistance Range 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details