Vishay Precision Group Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001750R0KE70

Description
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001750R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001750R0KE70
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001750R0KE70
Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 750 10% E70 E3 Vishay - 69P6124 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 750 10% E70 E3 Vishay
69P6124
Cw-1 750 10% E70 E3 Vishay 69P6124
CW-1 750 10% E70 e3

CW-1 750 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001750R0KE70 69P6124
Product Name Res Wirewound 750 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 750 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details