Vishay Precision Group Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0016R200KE70

Description
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0016R200KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0016R200KE70
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0016R200KE70
Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 6.2 10% E70 E3 Vishay - 69P6040 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 6.2 10% E70 E3 Vishay
69P6040
Cw-1 6.2 10% E70 E3 Vishay 69P6040
CW-1 6.2 10% E70 e3

CW-1 6.2 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0016R200KE70 69P6040
Product Name Res Wirewound 6.2 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole T/R Cw-1 6.2 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details