Vishay Precision Group Res Wirewound 6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0016R000KE12

Description
Res Wirewound 6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0016R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0016R000KE12
Res Wirewound 6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0016R000KE12
Res Wirewound 6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 6 10% E12 E3 Vishay - 69P6035 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 6 10% E12 E3 Vishay
69P6035
Cw-1 6 10% E12 E3 Vishay 69P6035
CW-1 6 10% e12 E3

CW-1 6 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0016R000KE12 69P6035
Product Name Res Wirewound 6 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 6 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers