Vishay Intertechnology, Inc. RES 68 OHM 5% 1W SILICONE WW CW00168R00JS70

Description
RES 68ohm 5% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 68ohm 5% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 5% 1W SILICONE WW - CW00168R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 5% 1W SILICONE WW
CW00168R00JS70
RES 68 OHM 5% 1W SILICONE WW CW00168R00JS70
RES 68ohm 5% 1W SILICONE WW

RES 68ohm 5% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - CWA-68TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-68TR-ND
Through Hole Resistors CWA-68TR-ND
68 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,68Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7299 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,68Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7299
Res,metal Alloy,68Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7299
RES,Metal Alloy,68Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,68Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW00168R00JS70 CWA-68TR-ND 43C7299
Product Name RES 68 OHM 5% 1W SILICONE WW Through Hole Resistors Res,metal Alloy,68Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details