Vishay Precision Group Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001680R0JE12

Description
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001680R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001680R0JE12
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001680R0JE12
Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor;Wirewound;Res 680 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk - 70204744 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 680 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk
70204744
Resistor;Wirewound;Res 680 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk 70204744
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Cw-1 680 5% E12 E3 Vishay - 69P6092 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 680 5% E12 E3 Vishay
69P6092
Cw-1 680 5% E12 E3 Vishay 69P6092
CW-1 680 5% e12 E3

CW-1 680 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW001680R0JE12 70204744 69P6092
Product Name Res Wirewound 680 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Resistor;Wirewound;Res 680 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Bulk Cw-1 680 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers