Vishay Precision Group Res Wirewound 620 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001620R0KE12

Description
Res Wirewound 620 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 620 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001620R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001620R0KE12
Res Wirewound 620 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001620R0KE12
Res Wirewound 620 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 620 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 620 10% E12 E3 Vishay - 69P6067 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 620 10% E12 E3 Vishay
69P6067
Cw-1 620 10% E12 E3 Vishay 69P6067
CW-1 620 10% e12 E3

CW-1 620 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001620R0KE12 69P6067
Product Name Res Wirewound 620 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 620 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details