Vishay Precision Group Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0015R000HS73

Description
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0015R000HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0015R000HS73
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0015R000HS73
Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Silicon Coated Wirewound Resistors,1 Watt, 5 Ohm Vishay - 06H0025 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Coated Wirewound Resistors,1 Watt, 5 Ohm Vishay
06H0025
Silicon Coated Wirewound Resistors,1 Watt, 5 Ohm Vishay 06H0025
SILICON COATED WIREWOUND RESISTORS,1 WATT, 5 OHM

SILICON COATED WIREWOUND RESISTORS,1 WATT, 5 OHM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0015R000HS73 06H0025
Product Name Res Wirewound 5 Ohm 3% 1W ¦50ppm/¦C AXL Thru-Hole T/R Silicon Coated Wirewound Resistors,1 Watt, 5 Ohm Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details