Vishay Precision Group Res Wirewound 5.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0015K600KE70

Description
Res Wirewound 5.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0015K600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0015K600KE70
Res Wirewound 5.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0015K600KE70
Res Wirewound 5.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 5.6K 10% E70 E3 Vishay - 69P5961 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 5.6K 10% E70 E3 Vishay
69P5961
Cw-1 5.6K 10% E70 E3 Vishay 69P5961
CW-1 5.6K 10% E70 e3

CW-1 5.6K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0015K600KE70 69P5961
Product Name Res Wirewound 5.6K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 5.6K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details