Vishay Precision Group Res Wirewound 56 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00156R00JE12

Description
Res Wirewound 56 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 56 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00156R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00156R00JE12
Res Wirewound 56 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00156R00JE12
Res Wirewound 56 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 56 5% E12 E3 Vishay - 69P6007 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 56 5% E12 E3 Vishay
69P6007
Cw-1 56 5% E12 E3 Vishay 69P6007
CW-1 56 5% e12 E3

CW-1 56 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00156R00JE12 69P6007
Product Name Res Wirewound 56 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 56 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details