Vishay Precision Group Res Wirewound 560 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001560R0KE12

Description
Res Wirewound 560 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 560 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001560R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001560R0KE12
Res Wirewound 560 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001560R0KE12
Res Wirewound 560 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 560 10% E12 E3 Vishay - 69P6011 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 560 10% E12 E3 Vishay
69P6011
Cw-1 560 10% E12 E3 Vishay 69P6011
CW-1 560 10% e12 E3

CW-1 560 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001560R0KE12 69P6011
Product Name Res Wirewound 560 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 560 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers