Vishay Intertechnology, Inc. RES 560 OHM 5% 1W SILICONE WW CW001560R0JS70

Description
RES 560ohm 5% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 560ohm 5% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 5% 1W SILICONE WW - CW001560R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 5% 1W SILICONE WW
CW001560R0JS70
RES 560 OHM 5% 1W SILICONE WW CW001560R0JS70
RES 560ohm 5% 1W SILICONE WW

RES 560ohm 5% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - CWA-560TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-560TR-ND
Through Hole Resistors CWA-560TR-ND
560 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,560Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7287 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,560Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7287
Res,metal Alloy,560Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7287
RES,Metal Alloy,560Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,560Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW001560R0JS70 CWA-560TR-ND 43C7287
Product Name RES 560 OHM 5% 1W SILICONE WW Through Hole Resistors Res,metal Alloy,560Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details