Vishay Precision Group Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00155R00KE12

Description
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00155R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00155R00KE12
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00155R00KE12
Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 55 10% E12 E3 Vishay - 69P6005 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 55 10% E12 E3 Vishay
69P6005
Cw-1 55 10% E12 E3 Vishay 69P6005
CW-1 55 10% e12 E3

CW-1 55 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00155R00KE12 69P6005
Product Name Res Wirewound 55 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 55 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details