Vishay Precision Group Res Wirewound 51.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00151R10JE12

Description
Res Wirewound 51.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 51.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00151R10JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00151R10JE12
Res Wirewound 51.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00151R10JE12
Res Wirewound 51.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 51.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 51.1 5% E12 E3 Vishay - 69P5995 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 51.1 5% E12 E3 Vishay
69P5995
Cw-1 51.1 5% E12 E3 Vishay 69P5995
CW-1 51.1 5% e12 E3

CW-1 51.1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00151R10JE12 69P5995
Product Name Res Wirewound 51.1 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 51.1 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details