Vishay Precision Group Res Wirewound 4.3K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0014K300KE70

Description
Res Wirewound 4.3K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.3K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0014K300KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0014K300KE70
Res Wirewound 4.3K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0014K300KE70
Res Wirewound 4.3K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 4.3K 10% E70 E3 Vishay - 69P5856 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 4.3K 10% E70 E3 Vishay
69P5856
Cw-1 4.3K 10% E70 E3 Vishay 69P5856
CW-1 4.3K 10% E70 e3

CW-1 4.3K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0014K300KE70 69P5856
Product Name Res Wirewound 4.3K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 4.3K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details