Vishay Precision Group Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00147R00JS73

Description
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00147R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00147R00JS73
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00147R00JS73
Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Vishay - 06H0024 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Vishay
06H0024
Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Vishay 06H0024
WIREWOUND RESISTOR, 47 OHM, 1W, 5%; Resistance:47ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

WIREWOUND RESISTOR, 47 OHM, 1W, 5%; Resistance:47ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00147R00JS73 06H0024
Product Name Res Wirewound 47 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistor, 47 Ohm, 1W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details