Vishay Precision Group Res Wirewound 450 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001450R0KE12

Description
Res Wirewound 450 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 450 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 450 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001450R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 450 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001450R0KE12
Res Wirewound 450 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001450R0KE12
Res Wirewound 450 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 450 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 450 10% E12 E3 Vishay - 69P5929 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 450 10% E12 E3 Vishay
69P5929
Cw-1 450 10% E12 E3 Vishay 69P5929
CW-1 450 10% e12 E3

CW-1 450 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001450R0KE12 69P5929
Product Name Res Wirewound 450 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 450 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details