Vishay Precision Group Res Wirewound 410 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001410R0JE70

Description
Res Wirewound 410 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 410 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 410 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW001410R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 410 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW001410R0JE70
Res Wirewound 410 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW001410R0JE70
Res Wirewound 410 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 410 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 410 5% E70 E3 Vishay - 69P5904 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 410 5% E70 E3 Vishay
69P5904
Cw-1 410 5% E70 E3 Vishay 69P5904
CW-1 410 5% E70 e3

CW-1 410 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001410R0JE70 69P5904
Product Name Res Wirewound 410 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 410 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details