Vishay Precision Group Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0013R600JE12

Description
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0013R600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0013R600JE12
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0013R600JE12
Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 3.6 5% E12 E3 Vishay - 69P5742 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.6 5% E12 E3 Vishay
69P5742
Cw-1 3.6 5% E12 E3 Vishay 69P5742
CW-1 3.6 5% e12 E3

CW-1 3.6 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013R600JE12 69P5742
Product Name Res Wirewound 3.6 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 3.6 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details