Vishay Precision Group Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0013R500KE12

Description
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0013R500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0013R500KE12
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0013R500KE12
Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 3.5 10% E12 E3 Vishay - 69P5740 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.5 10% E12 E3 Vishay
69P5740
Cw-1 3.5 10% E12 E3 Vishay 69P5740
CW-1 3.5 10% e12 E3

CW-1 3.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013R500KE12 69P5740
Product Name Res Wirewound 3.5 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 3.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details