Vishay Precision Group Res Wirewound 3.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0013K900JE12

Description
Res Wirewound 3.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0013K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0013K900JE12
Res Wirewound 3.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW0013K900JE12
Res Wirewound 3.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 3.9K 5% E12 E3 Vishay - 69P5718 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.9K 5% E12 E3 Vishay
69P5718
Cw-1 3.9K 5% E12 E3 Vishay 69P5718
CW-1 3.9K 5% e12 E3

CW-1 3.9K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013K900JE12 69P5718
Product Name Res Wirewound 3.9K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 3.9K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details