Vishay Precision Group Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0013K100JE70

Description
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0013K100JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0013K100JE70
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0013K100JE70
Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 3.1K 5% E70 E3 Vishay - 69P5695 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 3.1K 5% E70 E3 Vishay
69P5695
Cw-1 3.1K 5% E70 E3 Vishay 69P5695
CW-1 3.1K 5% E70 e3

CW-1 3.1K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0013K100JE70 69P5695
Product Name Res Wirewound 3.1K Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 3.1K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details