Vishay Precision Group Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00135R00JE70

Description
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00135R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00135R00JE70
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00135R00JE70
Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 35 5% E70 E3 Vishay - 69P5815 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 35 5% E70 E3 Vishay
69P5815
Cw-1 35 5% E70 E3 Vishay 69P5815
CW-1 35 5% E70 e3

CW-1 35 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00135R00JE70 69P5815
Product Name Res Wirewound 35 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 35 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 25 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details