Vishay Precision Group Res Wirewound 34.8 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00134R80JE12

Description
Res Wirewound 34.8 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 34.8 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34.8 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00134R80JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00134R80JE12
Res Wirewound 34.8 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW00134R80JE12
Res Wirewound 34.8 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34.8 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 34.8 5% E12 E3 Vishay - 69P5810 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 34.8 5% E12 E3 Vishay
69P5810
Cw-1 34.8 5% E12 E3 Vishay 69P5810
CW-1 34.8 5% e12 E3

CW-1 34.8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00134R80JE12 69P5810
Product Name Res Wirewound 34.8 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 34.8 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details