Vishay Precision Group Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00132R00JE70

Description
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00132R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00132R00JE70
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00132R00JE70
Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 32 5% E70 E3 Vishay - 69P5783 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 32 5% E70 E3 Vishay
69P5783
Cw-1 32 5% E70 E3 Vishay 69P5783
CW-1 32 5% E70 e3

CW-1 32 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00132R00JE70 69P5783
Product Name Res Wirewound 32 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 32 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers