Vishay Precision Group Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0012R700KE12

Description
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0012R700KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0012R700KE12
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk CW0012R700KE12
Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 2.7 10% E12 E3 Vishay - 69P5600 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 2.7 10% E12 E3 Vishay
69P5600
Cw-1 2.7 10% E12 E3 Vishay 69P5600
CW-1 2.7 10% e12 E3

CW-1 2.7 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0012R700KE12 69P5600
Product Name Res Wirewound 2.7 Ohm 10% 1W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-1 2.7 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details