Vishay Precision Group Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0012R000JS70

Description
Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R - CW0012R000JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R
CW0012R000JS70
Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R CW0012R000JS70
Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Res,metal Alloy,2Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay - 23M3948 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,2Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay
23M3948
Res,metal Alloy,2Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay 23M3948
RES,Metal Alloy,2Ohms,5+/-% Tol,-50,50ppm-TC

RES,Metal Alloy,2Ohms,5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0012R000JS70 23M3948
Product Name Res Wirewound 2 Ohm 5% 1W ¦50ppm/¦C AXL Thru-Hole T/R Res,metal Alloy,2Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details