Vishay Precision Group Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0012K510KE70

Description
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0012K510KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0012K510KE70
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0012K510KE70
Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 2.51K 10% E70 E3 Vishay - 69P5566 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 2.51K 10% E70 E3 Vishay
69P5566
Cw-1 2.51K 10% E70 E3 Vishay 69P5566
CW-1 2.51K 10% E70 e3

CW-1 2.51K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0012K510KE70 69P5566
Product Name Res Wirewound 2.51K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 2.51K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details