Vishay Precision Group Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0012K000KE70

Description
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW0012K000KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW0012K000KE70
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW0012K000KE70
Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 2K 10% E70 E3 Vishay - 69P5542 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 2K 10% E70 E3 Vishay
69P5542
Cw-1 2K 10% E70 E3 Vishay 69P5542
CW-1 2K 10% E70 e3

CW-1 2K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0012K000KE70 69P5542
Product Name Res Wirewound 2K Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 2K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625971-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details