Vishay Intertechnology, Inc. CW00127R00JE70 CW00127R00JE70

Description
CW00127R00JE70
Request a Quote Datasheet
Description
CW00127R00JE70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW00127R00JE70 - CW00127R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00127R00JE70
CW00127R00JE70
CW00127R00JE70 CW00127R00JE70
CW00127R00JE70

CW00127R00JE70

Supplier's Site
Through Hole Resistors - CW00127R00JE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00127R00JE70-ND
Through Hole Resistors CW00127R00JE70-ND
27 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 27 Ohm, 1W, 5%; Resistance Vishay - 65K3460 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 1W, 5%; Resistance Vishay
65K3460
Wirewound Resistor, 27 Ohm, 1W, 5%; Resistance Vishay 65K3460
WIREWOUND RESISTOR, 27 OHM, 1W, 5%; Resistance:27ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 1W, 5%; Resistance:27ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW00127R00JE70 CW00127R00JE70-ND 65K3460
Product Name CW00127R00JE70 Through Hole Resistors Wirewound Resistor, 27 Ohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details