Vishay Precision Group Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00125R00JE70

Description
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R - CW00125R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R
CW00125R00JE70
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R CW00125R00JE70
Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 25 5% E70 E3 Vishay - 69P5652 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 25 5% E70 E3 Vishay
69P5652
Cw-1 25 5% E70 E3 Vishay 69P5652
CW-1 25 5% E70 e3

CW-1 25 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00125R00JE70 69P5652
Product Name Res Wirewound 25 Ohm 5% 1W ¦30ppm/¦C AXL Thru-Hole T/R Cw-1 25 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details