Vishay Intertechnology, Inc. Through Hole Resistors CW00120R00JS70

Description
20 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-20TR-ND
Through Hole Resistors CWA-20TR-ND
20 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 20 OHM 5% 1W SILICONE WW - CW00120R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 5% 1W SILICONE WW
CW00120R00JS70
RES 20 OHM 5% 1W SILICONE WW CW00120R00JS70
RES 20ohm 5% 1W SILICONE WW

RES 20ohm 5% 1W SILICONE WW

Supplier's Site
Res,metal Alloy,20Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7243 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,20Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7243
Res,metal Alloy,20Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7243
RES,Metal Alloy,20Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,20Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-20TR-ND CW00120R00JS70 43C7243
Product Name Through Hole Resistors RES 20 OHM 5% 1W SILICONE WW Res,metal Alloy,20Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details