Vishay Precision Group Res Wirewound 200 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001200R0KE12

Description
Res Wirewound 200 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk - CW001200R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk
CW001200R0KE12
Res Wirewound 200 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk CW001200R0KE12
Res Wirewound 200 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 200 10% E12 E3 Vishay - 69P5608 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 200 10% E12 E3 Vishay
69P5608
Cw-1 200 10% E12 E3 Vishay 69P5608
CW-1 200 10% e12 E3

CW-1 200 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001200R0KE12 69P5608
Product Name Res Wirewound 200 Ohm 10% 1W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-1 200 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - C1022KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers